TE Connectivity PCB Headers & Receptacles 3-2365497-4

Description
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 14 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 4.2 Contact Layout : Inline Contact Mating Area Length : 3.6 MM  [.142 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 - 5 MICM  [80 - 200 MICIN ] Contact Shape & Form : Round Contact Type : Pin Mating Pin Diameter : .6 MM  [.024 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2 - 5 MICM  [80 - 200 MICIN ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL 1977 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization, Keyed Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Pegs PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Diameter : .6 MM  [.024 INCH ] Termination Post & Tail Length : 3.4 MM  [.134 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 14 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 4.2 Contact Layout : Inline Contact Mating Area Length : 3.6 MM  [.142 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 - 5 MICM  [80 - 200 MICIN ] Contact Shape & Form : Round Contact Type : Pin Mating Pin Diameter : .6 MM  [.024 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2 - 5 MICM  [80 - 200 MICIN ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL 1977 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization, Keyed Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Pegs PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Diameter : .6 MM  [.024 INCH ] Termination Post & Tail Length : 3.4 MM  [.134 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 3-2365497-4 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
3-2365497-4
PCB Headers & Receptacles 3-2365497-4
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 14 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 4.2 Contact Layout : Inline Contact Mating Area Length : 3.6 MM  [.142 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 - 5 MICM  [80 - 200 MICIN ] Contact Shape & Form : Round Contact Type : Pin Mating Pin Diameter : .6 MM  [.024 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2 - 5 MICM  [80 - 200 MICIN ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL 1977 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization, Keyed Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Pegs PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Diameter : .6 MM  [.024 INCH ] Termination Post & Tail Length : 3.4 MM  [.134 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 14
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 4.2
  • Contact Layout : Inline
  • Contact Mating Area Length : 3.6 MM  [.142 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 2 - 5 MICM  [80 - 200 MICIN ]
  • Contact Shape & Form : Round
  • Contact Type : Pin
  • Mating Pin Diameter : .6 MM  [.024 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2 - 5 MICM  [80 - 200 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL 1977
  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization, Keyed
  • Mating Retention : With
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Pegs
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Diameter : .6 MM  [.024 INCH ]
  • Termination Post & Tail Length : 3.4 MM  [.134 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 3-2365497-4
Product Name PCB Headers & Receptacles
Mounting SMT; Board Mount
Voltage Rating 250 volts
Current Rating 4.2 amps
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103185-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103166-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers