TE Connectivity PCI & PCI Express Connectors 3-2364427-7

Description
Body Features Primary Product Color : Black Configuration Features Ejector : Without Number of Positions : 98 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .076 - .2 MICM  [3 - 8 MICIN ] Dimensions Connector Height : 11.25 MM  [.44 INCH ] Connector Width : 8.2 MM  [.32 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.04 INCH ] Industry Standards PCI Generation : 5 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Metal Hold-Down Operation/Applicatio n Circuit Application : High Speed Data Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.1 MM  [.043 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Ejector : Without Number of Positions : 98 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .076 - .2 MICM  [3 - 8 MICIN ] Dimensions Connector Height : 11.25 MM  [.44 INCH ] Connector Width : 8.2 MM  [.32 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.04 INCH ] Industry Standards PCI Generation : 5 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Metal Hold-Down Operation/Applicatio n Circuit Application : High Speed Data Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.1 MM  [.043 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 3-2364427-7 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
3-2364427-7
PCI & PCI Express Connectors 3-2364427-7
Body Features Primary Product Color : Black Configuration Features Ejector : Without Number of Positions : 98 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .076 - .2 MICM  [3 - 8 MICIN ] Dimensions Connector Height : 11.25 MM  [.44 INCH ] Connector Width : 8.2 MM  [.32 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.04 INCH ] Industry Standards PCI Generation : 5 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Metal Hold-Down Operation/Applicatio n Circuit Application : High Speed Data Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.1 MM  [.043 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Ejector : Without
  • Number of Positions : 98
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material Thickness : .076 - .2 MICM  [3 - 8 MICIN ]

Dimensions


  • Connector Height : 11.25 MM  [.44 INCH ]
  • Connector Width : 8.2 MM  [.32 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM  [.04 INCH ]

Industry Standards


  • PCI Generation : 5

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention Type : Metal Hold-Down

Operation/Application


  • Circuit Application : High Speed Data

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 1.1 MM  [.043 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Edgeboard Connectors - 17-3-2364427-7-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
17-3-2364427-7-ND
Edgeboard Connectors 17-3-2364427-7-ND
PCIE G5 CON,SMT,98P,GF,F

PCIE G5 CON,SMT,98P,GF,F

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 3-2364427-7 17-3-2364427-7-ND
Product Name PCI & PCI Express Connectors Edgeboard Connectors
Connector Type Board to Board Connector
Termination Surface Mount
Mounting Board Mount Surface Mount
Current Rating 1.1 amps
Unlock Full Specs
to access all available technical data