30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
MEZZANINE CONN, PLUG, 30PSO; Mezzanine Connector Type:Plug; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:30Contacts;
MEZZANINE CONN, PLUG, 30POS, 2ROW, 0.4MM ROHS COMPLIANT: YES
0.4 BTB CONN H0.8 PLUG ASSEMBLY
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-3-2363962-0TR-ND | 70AJ6300 | 74AJ9608 | 3-2363962-0 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Plug, 30Pso; Mezzanine Connector Type Te Connectivity | Mezzanine Conn, Plug, 30Pos, 2Row, 0.4Mm Rohs Compliant Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector |