TE Connectivity High Speed Pluggable IO Connectors & Cages 3-2343522-3

Description
Configuration Features Number of Ports : 4 Number of Positions : 20 Port Matrix Configuration : 2 x 2 Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) : .6 MM  [.018 INCH ] Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP28 Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Cage Type : Stacked Pluggable Form Factor : zSFP+ Stacked (SFP56) Pluggable I/O Product Type : Cage Assembly with Integrated Connector Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Ports : 4 Number of Positions : 20 Port Matrix Configuration : 2 x 2 Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) : .6 MM  [.018 INCH ] Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP28 Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Cage Type : Stacked Pluggable Form Factor : zSFP+ Stacked (SFP56) Pluggable I/O Product Type : Cage Assembly with Integrated Connector Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The zSFP+ connector, part number 22AH5073, is a 20-position receptacle designed for press-fit applications. It supports data rates up to 28 Gbps NRZ and 56 Gbps PAM-4, making it suitable for high-speed telecommunications and data center applications. The connector is backward-compatible with existing SFP+ products, allowing for easy upgrades without redesigning the system. It features a surface-mount design for single high 1xN cages, ensuring straightforward PCB placement. The connector is constructed from high-temperature thermoplastic housing and high-performance copper alloy contacts, with various plating options available. It operates within a temperature range of -40 to +85°C and is compliant with RoHS standards. The zSFP+ connector is ideal for applications in telecommunications, data centers, medical equipment, and networking.

Datasheet Summary
Powered by GS/AI

The zSFP+ connector, part number 22AH5073, is a 20-position receptacle designed for press-fit applications. It supports data rates up to 28 Gbps NRZ and 56 Gbps PAM-4, making it suitable for high-speed telecommunications and data center applications. The connector is backward-compatible with existing SFP+ products, allowing for easy upgrades without redesigning the system. It features a surface-mount design for single high 1xN cages, ensuring straightforward PCB placement. The connector is constructed from high-temperature thermoplastic housing and high-performance copper alloy contacts, with various plating options available. It operates within a temperature range of -40 to +85°C and is compliant with RoHS standards. The zSFP+ connector is ideal for applications in telecommunications, data centers, medical equipment, and networking.

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 3-2343522-3 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
3-2343522-3
High Speed Pluggable IO Connectors & Cages 3-2343522-3
Configuration Features Number of Ports : 4 Number of Positions : 20 Port Matrix Configuration : 2 x 2 Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) : .6 MM  [.018 INCH ] Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP28 Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Cage Type : Stacked Pluggable Form Factor : zSFP+ Stacked (SFP56) Pluggable I/O Product Type : Cage Assembly with Integrated Connector Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 4
  • Number of Positions : 20
  • Port Matrix Configuration : 2 x 2

Electrical Characteristics


  • Data Rate (Max) (GBS) : 56

Housing Features


  • Centerline (Pitch) : .6 MM  [.018 INCH ]

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : SFP28

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : zSFP+ Stacked (SFP56)
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 3-2343522-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
3-2343522-3
Modular Connectors / Ethernet Connectors 3-2343522-3
SFP56 STACKED 2X2 RECEPTACLE ASSEMBLY

SFP56 STACKED 2X2 RECEPTACLE ASSEMBLY

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
3-2343522-3
Modular Connectors / Ethernet Connectors 3-2343522-3
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Pluggable Connector Assemblies - A145169-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A145169-ND
Pluggable Connector Assemblies A145169-ND
80 (20 x 4) Position zSFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle

80 (20 x 4) Position zSFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 3-2343522-3 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
3-2343522-3
Pluggable Connectors 3-2343522-3
CONN RCPT ZSFP+ 80POS PRESS R/A

CONN RCPT ZSFP+ 80POS PRESS R/A

Supplier's Site Datasheet
Connector, Zsfp+, Rcpt, 20Pos, Press Fit; No. Of Contacts Te Connectivity - 22AH5073 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Zsfp+, Rcpt, 20Pos, Press Fit; No. Of Contacts Te Connectivity
22AH5073
Connector, Zsfp+, Rcpt, 20Pos, Press Fit; No. Of Contacts Te Connectivity 22AH5073
CONNECTOR, ZSFP+, RCPT, 20POS, PRESS FIT; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:zSFP+; Contact Termination Type:Press Fit; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CONNECTOR, ZSFP+, RCPT, 20POS, PRESS FIT; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:zSFP+; Contact Termination Type:Press Fit; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3-2343522-3 3-2343522-3 A145169-ND 3-2343522-3 22AH5073
Product Name High Speed Pluggable IO Connectors & Cages Modular Connectors / Ethernet Connectors Pluggable Connector Assemblies Pluggable Connectors Connector, Zsfp+, Rcpt, 20Pos, Press Fit; No. Of Contacts Te Connectivity
Termination Through Hole - Press-Fit Press Fit
Unlock Full Specs
to access all available technical data