Configuration Features Number of Ports : 16 Number of Positions : 20 Port Matrix Configuration : 2 x 8
Electrical Characteristics Data Rate (Max) (GBS) : 56
Housing Features Centerline (Pitch) : .6 MM [.018 INCH ]
Operation/Applicatio
n Circuit Application : Signal Pluggable I/O Applications : SFP28
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No
Product Type Features Cage Type : Stacked Pluggable Form Factor : zSFP+ Stacked (SFP56) Pluggable I/O Product Type : Cage Assembly with Integrated Connector
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
- Number of Ports : 16
- Number of Positions : 20
- Port Matrix Configuration : 2 x 8
Electrical Characteristics
- Data Rate (Max) (GBS) : 56
Housing Features
- Centerline (Pitch) : .6 MM [.018 INCH ]
Operation/Application
- Circuit Application : Signal
- Pluggable I/O Applications : SFP28
Other
- EMI Containment Feature Type : Internal/External EMI Springs
- Included Lightpipe : No
Product Type Features
- Cage Type : Stacked
- Pluggable Form Factor : zSFP+ Stacked (SFP56)
- Pluggable I/O Product Type : Cage Assembly with Integrated Connector
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]