TE ConnectivityPCB Headers & Receptacles3-2338244-5
Description
Body Features Primary Product Color : Blue
Configuration Features Number of Positions : 15 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 4.2 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM [80 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Material : Polybutylene Terephthalate (PBT)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Bag, Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Blue
Configuration Features Number of Positions : 15 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 4.2 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM [80 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Material : Polybutylene Terephthalate (PBT)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Bag, Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Primary Product Color : Blue
Configuration Features Number of Positions : 15 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 4.2 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM [80 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Material : Polybutylene Terephthalate (PBT)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Bag, Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Primary Product Color : Blue
Configuration Features
Number of Positions : 15
Number of Rows : 1
PCB Mount Orientation : Vertical
Contact Features
Contact Current Rating (Max) (AMP) : 4.2
Contact Mating Area Plating Material : Tin (Sn)
Contact Mating Area Plating Material Finish : Bright
Contact Mating Area Plating Material Thickness : 2 MICM [80 MICIN ]
Contact Type : Pin
Contact Underplating Material : Nickel
Housing Features
Centerline (Pitch) : 2.5 MM [.098 INCH ]
Housing Material : Polybutylene Terephthalate (PBT)
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Free-Hanging (In-Line)
Mating Alignment : With
Mating Alignment Type : Polarization
Mating Retention : With
PCB Mount Alignment : With
PCB Mount Retention : With
Operation/Application
Circuit Application : Power & Signal
Packaging Features
Packaging Method : Bag, Box
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector System : Wire-to-Board
Header Type : Fully Shrouded
PCB Connector Type : PCB Mount Header
Sealable : No
Termination Features
Termination Method to PCB : Through Hole - Solder
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]