TE Connectivity Conn, Header, 60Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity 3-2331929-0

Description
CONN, HEADER, 60POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes
Description
CONN, HEADER, 60POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn, Header, 60Pos, 2Row, 1Mm, Smt from TE Connectivity is a surface mount connector designed for board-to-board applications. It features a compact 1.0 mm pitch, allowing for significant space savings on printed circuit boards compared to standard connectors. This connector has a dual-beam contact design that ensures reliable electrical connections, even in environments subject to severe shock and vibration. With a maximum current rating of 1A per contact and an operating voltage of 30VAC, this connector is suitable for various applications, including industrial controls, telecommunications, and robotics. The operating temperature range is from -55°C to +125°C, and it is compliant with RoHS and REACH standards. The connector is packaged in tubes with pick and place caps, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Conn, Header, 60Pos, 2Row, 1Mm, Smt from TE Connectivity is a surface mount connector designed for board-to-board applications. It features a compact 1.0 mm pitch, allowing for significant space savings on printed circuit boards compared to standard connectors. This connector has a dual-beam contact design that ensures reliable electrical connections, even in environments subject to severe shock and vibration. With a maximum current rating of 1A per contact and an operating voltage of 30VAC, this connector is suitable for various applications, including industrial controls, telecommunications, and robotics. The operating temperature range is from -55°C to +125°C, and it is compliant with RoHS and REACH standards. The connector is packaged in tubes with pick and place caps, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 60Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity - 60AJ0481 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 60Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity
60AJ0481
Conn, Header, 60Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity 60AJ0481
CONN, HEADER, 60POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes

CONN, HEADER, 60POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AJ0481
Product Name Conn, Header, 60Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A29091-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2727-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details