TE Connectivity Socket Accessories 3-2330552-1

Description
Connector Carrier For LGA 4189 Sockets
Request a Quote Datasheet
Description
Connector Carrier For LGA 4189 Sockets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Accessories - 17-3-2330552-1-ND - DigiKey
Thief River Falls, MN, United States
Socket Accessories
17-3-2330552-1-ND
Socket Accessories 17-3-2330552-1-ND
Connector Carrier For LGA 4189 Sockets

Connector Carrier For LGA 4189 Sockets

Buy Now Datasheet
Connectors, Interconnects - Sockets for ICs, Transistors - Accessories - 1175678-3-2330552-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors - Accessories
1175678-3-2330552-1
Connectors, Interconnects - Sockets for ICs, Transistors - Accessories 1175678-3-2330552-1
Win Source Part Number: 1175678-3-2330552-1 Category: Connectors, Interconnects>Socket s for ICs, Transistors - Accessories Color: Black Package: Tray Accessory Type: Carrier For Use With/Related Products: LGA 4189 Sockets Material Flammability Rating: UL94 V-0 Standard Package: 16 Body Material: Thermoplastic Temperature Range - Operating: -25°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8473.30.9100 Mfr: TE Connectivity AMP Connectors Other Names: 17-3-2330552-1,-3-23 30552-1-SI Base Product Number: 2330552

Win Source Part Number: 1175678-3-2330552-1
Category: Connectors, Interconnects>Sockets for ICs, Transistors - Accessories
Color: Black
Package: Tray
Accessory Type: Carrier
For Use With/Related Products: LGA 4189 Sockets
Material Flammability Rating: UL94 V-0
Standard Package: 16
Body Material: Thermoplastic
Temperature Range - Operating: -25°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8473.30.9100
Mfr: TE Connectivity AMP Connectors
Other Names: 17-3-2330552-1,-3-2330552-1-SI
Base Product Number: 2330552

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 17-3-2330552-1-ND 1175678-3-2330552-1
Product Name Socket Accessories Connectors, Interconnects - Sockets for ICs, Transistors - Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Connectors - 1320G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details