TE Connectivity Connector Hardware, Mounts, Locks & Retainers 3-2330550-1

Description
Body Features Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer Primary Product Material : Stainless Steel Packaging Features Packaging Method : Box & Tray Product Type Features Connector Hardware Accessory Type : Bolster Assembly Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) (DEGC) : 100 Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer Primary Product Material : Stainless Steel Packaging Features Packaging Method : Box & Tray Product Type Features Connector Hardware Accessory Type : Bolster Assembly Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) (DEGC) : 100 Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 3-2330550-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
3-2330550-1
Connector Hardware, Mounts, Locks & Retainers 3-2330550-1
Body Features Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer Primary Product Material : Stainless Steel Packaging Features Packaging Method : Box & Tray Product Type Features Connector Hardware Accessory Type : Bolster Assembly Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) (DEGC) : 100 Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer
  • Primary Product Material : Stainless Steel

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Connector Hardware Accessory Type : Bolster Assembly
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 100
  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet
Socket Accessories - 17-3-2330550-1-ND - DigiKey
Thief River Falls, MN, United States
Socket Accessories
17-3-2330550-1-ND
Socket Accessories 17-3-2330550-1-ND
Connector Bolster Assembly For LGA 4189 Sockets

Connector Bolster Assembly For LGA 4189 Sockets

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 3-2330550-1 17-3-2330550-1-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Socket Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers