TE Connectivity FPC Connectors 3-2328724-1

Description
Body Features Actuator Color : Black Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 31 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash Contact Mating Location : Bottom Contact Shape & Form : Standard Flat Contact Type : Socket PCB Contact Termination Area Plating Material : Gold Dimensions Accepts Flex Cable Thickness : .2 MM  [.008 INCH ] Connector Height : 1 MM  [.039 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : .3 MM  [.012 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board FPC Actuator Type : Front Flip-Lock Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 31 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash Contact Mating Location : Bottom Contact Shape & Form : Standard Flat Contact Type : Socket PCB Contact Termination Area Plating Material : Gold Dimensions Accepts Flex Cable Thickness : .2 MM  [.008 INCH ] Connector Height : 1 MM  [.039 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : .3 MM  [.012 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board FPC Actuator Type : Front Flip-Lock Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 3-2328724-1 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
3-2328724-1
FPC Connectors 3-2328724-1
Body Features Actuator Color : Black Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 31 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash Contact Mating Location : Bottom Contact Shape & Form : Standard Flat Contact Type : Socket PCB Contact Termination Area Plating Material : Gold Dimensions Accepts Flex Cable Thickness : .2 MM  [.008 INCH ] Connector Height : 1 MM  [.039 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : .3 MM  [.012 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board FPC Actuator Type : Front Flip-Lock Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Actuator Color : Black
  • Primary Product Color : Natural

Configuration Features


  • Compatible With Wire & Cable Type : FPC, FFC
  • Number of Positions : 31
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Location : Bottom
  • Contact Shape & Form : Standard Flat
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Gold

Dimensions


  • Accepts Flex Cable Thickness : .2 MM  [.008 INCH ]
  • Connector Height : 1 MM  [.039 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : .3 MM  [.012 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Mechanical Attachment


  • Mating Alignment : With

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • FPC Actuator Type : Front Flip-Lock
  • Insertion Force Type : Zero Insertion Force (ZIF)
  • PCB Connector Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
FFC / FPC - 3-2328724-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
3-2328724-1
FFC / FPC 3-2328724-1
31PIN 0.3MMP FPC CONNECTOR,FRONT FLIP

31PIN 0.3MMP FPC CONNECTOR,FRONT FLIP

Buy Now
Swedesboro, NJ, United States
FFC / FPC
3-2328724-1
FFC / FPC 3-2328724-1
FFC / FPC

FFC / FPC

Buy Now
FFC, FPC (Flat Flexible) Connector Assemblies - A141395TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A141395TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A141395TR-ND
"31 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

"31 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A141395CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A141395CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies A141395CT-ND
"31 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

"31 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A141395DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A141395DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A141395DKR-ND
"31 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

"31 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
399-3-2328724-1
Electronic Connector 399-3-2328724-1
Card Edge Connector Product overview: 3-2328724-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-3-2328724-1 can be used for catalog matching and distributor lookup.

Card Edge Connector Product overview: 3-2328724-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-3-2328724-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers - 3-2328724-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers
3-2328724-1
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 3-2328724-1
0.3MM PITCH FRONT FLIP FPC, 31POS

0.3MM PITCH FRONT FLIP FPC, 31POS

Buy Now
FFC, FPC (Flat Flexible) Connector Assemblies - 3-2328724-1 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
3-2328724-1
FFC, FPC (Flat Flexible) Connector Assemblies 3-2328724-1
0.3MM PITCH FRONT FLIP FPC, 31PO

0.3MM PITCH FRONT FLIP FPC, 31PO

Supplier's Site Datasheet
Connector, Fpc, R/a, 31Pos, 1Row, 0.3Mm; Pitch Spacing Amp - Te Connectivity - 69AC5207 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, R/a, 31Pos, 1Row, 0.3Mm; Pitch Spacing Amp - Te Connectivity
69AC5207
Connector, Fpc, R/a, 31Pos, 1Row, 0.3Mm; Pitch Spacing Amp - Te Connectivity 69AC5207
CONNECTOR, FPC, R/A, 31POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:31Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FPC, R/A, 31POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:31Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site
31Pin 0.3Mmp Fpc Connector,front Flip Amp - Te Connectivity - 88AJ0299 - Newark, An Avnet Company
Chicago, IL, United States
31Pin 0.3Mmp Fpc Connector,front Flip Amp - Te Connectivity
88AJ0299
31Pin 0.3Mmp Fpc Connector,front Flip Amp - Te Connectivity 88AJ0299
31PIN 0.3MMP FPC CONNECTOR,FRONT FLIP

31PIN 0.3MMP FPC CONNECTOR,FRONT FLIP

Supplier's Site
Connector, Fpc, R/a, 31Pos, 1Row, 0.3Mm; Pitch Spacing Te Connectivity - 79AC8524 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, R/a, 31Pos, 1Row, 0.3Mm; Pitch Spacing Te Connectivity
79AC8524
Connector, Fpc, R/a, 31Pos, 1Row, 0.3Mm; Pitch Spacing Te Connectivity 79AC8524
CONNECTOR, FPC, R/A, 31POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:31Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact Plating:Gold RoHS Compliant: Yes

CONNECTOR, FPC, R/A, 31POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:31Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-2328724-1 3-2328724-1 A141395TR-ND 399-3-2328724-1 3-2328724-1 3-2328724-1 69AC5207 88AJ0299
Product Name FPC Connectors FFC / FPC FFC, FPC (Flat Flexible) Connector Assemblies Electronic Connector Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers FFC, FPC (Flat Flexible) Connector Assemblies Connector, Fpc, R/a, 31Pos, 1Row, 0.3Mm; Pitch Spacing Amp - Te Connectivity 31Pin 0.3Mmp Fpc Connector,front Flip Amp - Te Connectivity
Category Wire to Board Connector
Connector Type FPC / FFC FPC / FFC
Termination Surface Mount Solder Surface Mount
Voltage Rating 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data