TE Connectivity PCB Headers & Receptacles 3-2325013-2

Description
Body Features Connector & Keying Code : B Primary Product Color : Orange Configuration Features Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver Contact Size : 8mm Contact Type : Pin Mating Pin Diameter : 8.1 MM  [.31 INCH ] Dimensions Connector Length : 85.8 MM  [3.37 INCH ] Connector Width : 57 MM  [2.24 INCH ] Housing Features Centerline (Pitch) : 23 MM  [.9 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mounting Holes : With Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Shape : Rectangular Connector System : Wire-to-Panel Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : B Primary Product Color : Orange Configuration Features Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver Contact Size : 8mm Contact Type : Pin Mating Pin Diameter : 8.1 MM  [.31 INCH ] Dimensions Connector Length : 85.8 MM  [3.37 INCH ] Connector Width : 57 MM  [2.24 INCH ] Housing Features Centerline (Pitch) : 23 MM  [.9 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mounting Holes : With Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Shape : Rectangular Connector System : Wire-to-Panel Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 3-2325013-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
3-2325013-2
PCB Headers & Receptacles 3-2325013-2
Body Features Connector & Keying Code : B Primary Product Color : Orange Configuration Features Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver Contact Size : 8mm Contact Type : Pin Mating Pin Diameter : 8.1 MM  [.31 INCH ] Dimensions Connector Length : 85.8 MM  [3.37 INCH ] Connector Width : 57 MM  [2.24 INCH ] Housing Features Centerline (Pitch) : 23 MM  [.9 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mounting Holes : With Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Shape : Rectangular Connector System : Wire-to-Panel Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 200
  • Contact Mating Area Plating Material : Silver
  • Contact Size : 8mm
  • Contact Type : Pin
  • Mating Pin Diameter : 8.1 MM  [.31 INCH ]

Dimensions


  • Connector Length : 85.8 MM  [3.37 INCH ]
  • Connector Width : 57 MM  [2.24 INCH ]

Housing Features


  • Centerline (Pitch) : 23 MM  [.9 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mounting Holes : With
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Panel
  • Header Type : Fully Shrouded
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 3-2325013-2
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Through-Hole; Panel Mount
Current Rating 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103240-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102692-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details
2 suppliers
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102387-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers