Body Features Connector & Keying Code : A Primary Product Color : Orange
Configuration Features Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 200, 16 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab, Pin Mating Pin Diameter : 1.2 MM , 8 MM [.31 INCH , .047 INCH ]
Dimensions Connector Length : 85.8 MM [3.37 INCH ] Connector Width : 57 MM [2.24 INCH ]
Housing Features Centerline (Pitch) : 23 MM [.9 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount, Bus Bar Mount Mating Alignment : With Panel Mount Feature : With
Operation/Applicatio
n Circuit Application : Power Shielded : Yes
Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Bus Bar Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes
Termination Features Termination Method to PCB : Through Hole - Screw
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Orange
Configuration Features Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 200, 16 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab, Pin Mating Pin Diameter : 1.2 MM , 8 MM [.31 INCH , .047 INCH ]
Dimensions Connector Length : 85.8 MM [3.37 INCH ] Connector Width : 57 MM [2.24 INCH ]
Housing Features Centerline (Pitch) : 23 MM [.9 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount, Bus Bar Mount Mating Alignment : With Panel Mount Feature : With
Operation/Applicatio
n Circuit Application : Power Shielded : Yes
Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Bus Bar Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes
Termination Features Termination Method to PCB : Through Hole - Screw
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features Connector & Keying Code : A Primary Product Color : Orange
Configuration Features Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 200, 16 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab, Pin Mating Pin Diameter : 1.2 MM , 8 MM [.31 INCH , .047 INCH ]
Dimensions Connector Length : 85.8 MM [3.37 INCH ] Connector Width : 57 MM [2.24 INCH ]
Housing Features Centerline (Pitch) : 23 MM [.9 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount, Bus Bar Mount Mating Alignment : With Panel Mount Feature : With
Operation/Applicatio
n Circuit Application : Power Shielded : Yes
Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Bus Bar Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes
Termination Features Termination Method to PCB : Through Hole - Screw
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features
Connector & Keying Code : A
Primary Product Color : Orange
Configuration Features
Number of Positions : 5
Number of Rows : 1
PCB Mount Orientation : Vertical
Contact Features
Contact Current Rating (Max) (AMP) : 200, 16
Contact Mating Area Plating Material : Silver (Ag)
Contact Type : Tab, Pin
Mating Pin Diameter : 1.2 MM , 8 MM [.31 INCH , .047 INCH ]
Dimensions
Connector Length : 85.8 MM [3.37 INCH ]
Connector Width : 57 MM [2.24 INCH ]
Housing Features
Centerline (Pitch) : 23 MM [.9 INCH ]
Mechanical Attachment
Connector Mounting Type : Panel Mount, Bus Bar Mount
Mating Alignment : With
Panel Mount Feature : With
Operation/Application
Circuit Application : Power
Shielded : Yes
Product Type Features
Connector & Contact Terminates To : Bus Bar
Connector Product Type : Connector Assembly
Connector Shape : Rectangular
Connector System : Wire-to-Bus Bar
Header Type : Fully Shrouded
Mixed & Hybrid Header : No
Sealable : Yes
Termination Features
Termination Method to PCB : Through Hole - Screw
Usage Conditions
Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]