TE Connectivity Rectangular Wire & Cable Connectors & Housings 3-2324582-4

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 34 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 4.2 Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.3 - 1.7 MM  [.051 - .067 INCH ] Connector Height : 19.97 MM  [.786 INCH ] Connector Length : 45.39 MM  [1.788 INCH ] Connector Width : 10.32 MM  [.406 INCH ] Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Wire Size (MMSQ) : .13 - .33 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 34 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 4.2 Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.3 - 1.7 MM  [.051 - .067 INCH ] Connector Height : 19.97 MM  [.786 INCH ] Connector Length : 45.39 MM  [1.788 INCH ] Connector Width : 10.32 MM  [.406 INCH ] Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Wire Size (MMSQ) : .13 - .33 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 3-2324582-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
3-2324582-4
Rectangular Wire & Cable Connectors & Housings 3-2324582-4
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 34 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 4.2 Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.3 - 1.7 MM  [.051 - .067 INCH ] Connector Height : 19.97 MM  [.786 INCH ] Connector Length : 45.39 MM  [1.788 INCH ] Connector Width : 10.32 MM  [.406 INCH ] Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Wire Size (MMSQ) : .13 - .33 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 34
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 4.2
  • Contact Type : Pin

Dimensions


  • Compatible Insulation Diameter Range : 1.3 - 1.7 MM  [.051 - .067 INCH ]
  • Connector Height : 19.97 MM  [.786 INCH ]
  • Connector Length : 45.39 MM  [1.788 INCH ]
  • Connector Width : 10.32 MM  [.406 INCH ]
  • Row-to-Row Spacing : 2.5 MM  [.098 INCH ]
  • Wire Size (MMSQ) : .13 - .33
  • Wire Size (AWG) : 26 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Nylon

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 250

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-3-2324582-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-3-2324582-4-ND
Rectangular Connector Housings 17-3-2324582-4-ND
HSG,REC,FREE-HANGING ,DUALROW,EP2

HSG,REC,FREE-HANGING,DUALROW,EP2

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 3-2324582-4 17-3-2324582-4-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1318117-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
6 suppliers
RF Connectors - 1050602-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers