TE Connectivity Modular Twisted Pair Cable Assemblies 3-2322421-7

Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 8.4 MM  [.33 INCH ] Wire Size (AWG) : 24 Industry Standards IP Rating : IP67 Performance Category : Cat 7 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 19 M  [62.33 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Latin America, Australia/New Zealand, Asia, North America, EMEA Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 8.4 MM  [.33 INCH ] Wire Size (AWG) : 24 Industry Standards IP Rating : IP67 Performance Category : Cat 7 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 19 M  [62.33 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Latin America, Australia/New Zealand, Asia, North America, EMEA Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cord, 8P M12 Plug-Plug, 62.3Ft (part number 68AC5901) features a robust design suitable for heavy industrial applications. It is pre-assembled to facilitate quick installation and is compliant with EN 61373 Cat1 Class B for shock and vibration resistance. The cable supports data transmission speeds of up to 10 Gb/s and is available with either CAT5e or CAT7 cable options. The connectors are designed for use in confined spaces, with a right angle connector measuring 42.5mm in length. Additionally, the product meets fire and smoke safety standards according to EN45545 HL3, making it suitable for public transportation and other environments requiring compliance. The operational temperature range is from -40°C to 85°C without a cable boot, and it has an IP67 rating for dust and water resistance.

Datasheet Summary
Powered by GS/AI

The Sensor Cord, 8P M12 Plug-Plug, 62.3Ft (part number 68AC5901) features a robust design suitable for heavy industrial applications. It is pre-assembled to facilitate quick installation and is compliant with EN 61373 Cat1 Class B for shock and vibration resistance. The cable supports data transmission speeds of up to 10 Gb/s and is available with either CAT5e or CAT7 cable options. The connectors are designed for use in confined spaces, with a right angle connector measuring 42.5mm in length. Additionally, the product meets fire and smoke safety standards according to EN45545 HL3, making it suitable for public transportation and other environments requiring compliance. The operational temperature range is from -40°C to 85°C without a cable boot, and it has an IP67 rating for dust and water resistance.

Suppliers

Company
Product
Description
Supplier Links
Modular Twisted Pair Cable Assemblies - 3-2322421-7 - TE Connectivity
Berwyn, PA, United States
Modular Twisted Pair Cable Assemblies
3-2322421-7
Modular Twisted Pair Cable Assemblies 3-2322421-7
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 8.4 MM  [.33 INCH ] Wire Size (AWG) : 24 Industry Standards IP Rating : IP67 Performance Category : Cat 7 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 19 M  [62.33 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Latin America, Australia/New Zealand, Asia, North America, EMEA Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Blue
  • Cable Flammability Rating : LSFRZH
  • Conductor Material : Tinned Copper
  • Strain Relief Type : Boot

Dimensions


  • Cable Construction : S/FTP Stranded
  • Outside Cable Diameter : 8.4 MM  [.33 INCH ]
  • Wire Size (AWG) : 24

Industry Standards


  • IP Rating : IP67
  • Performance Category : Cat 7

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Durability Rating (CYCLE) : 250
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 19 M  [62.33 FT ]

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Latin America, Australia/New Zealand, Asia, North America, EMEA

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Connector Type : Plug

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Cable Assemblies - A141221-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A141221-ND
Circular Cable Assemblies A141221-ND
Cable Assembly 62.3' (19.0m)

Cable Assembly 62.3' (19.0m)

Buy Now Datasheet
Sensor Cord, 8P M12 Plug-Plug, 62.3Ft; Connector Type A Te Connectivity - 68AC5901 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Plug, 62.3Ft; Connector Type A Te Connectivity
68AC5901
Sensor Cord, 8P M12 Plug-Plug, 62.3Ft; Connector Type A Te Connectivity 68AC5901
SENSOR CORD, 8P M12 PLUG-PLUG, 62.3FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:19m; Cable Length - Imperial:62.3ft; Product Range:-; No. of Positions:8Positions RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-PLUG, 62.3FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:19m; Cable Length - Imperial:62.3ft; Product Range:-; No. of Positions:8Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3-2322421-7 A141221-ND 68AC5901
Product Name Modular Twisted Pair Cable Assemblies Circular Cable Assemblies Sensor Cord, 8P M12 Plug-Plug, 62.3Ft; Connector Type A Te Connectivity
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data