TE Connectivity High Speed Backplane Cable Assemblies 3-2320907-6

Description
Configuration Features Number of Columns : 6 Number of Pairs : 72 Number of Rows : 12 Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Other Cable Assembly Length (M) : .5 Product Type Features Cable Assembly (End A) : STRADA Whisper Receptacle Cable Assembly (End B) : STRADA Whisper Receptacle Cable Style : Twin Axial Signal Characteristics Data Rate (GBS) : 56
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 6 Number of Pairs : 72 Number of Rows : 12 Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Other Cable Assembly Length (M) : .5 Product Type Features Cable Assembly (End A) : STRADA Whisper Receptacle Cable Assembly (End B) : STRADA Whisper Receptacle Cable Style : Twin Axial Signal Characteristics Data Rate (GBS) : 56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Cable Assemblies - 3-2320907-6 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Cable Assemblies
3-2320907-6
High Speed Backplane Cable Assemblies 3-2320907-6
Configuration Features Number of Columns : 6 Number of Pairs : 72 Number of Rows : 12 Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Other Cable Assembly Length (M) : .5 Product Type Features Cable Assembly (End A) : STRADA Whisper Receptacle Cable Assembly (End B) : STRADA Whisper Receptacle Cable Style : Twin Axial Signal Characteristics Data Rate (GBS) : 56

Configuration Features


  • Number of Columns : 6
  • Number of Pairs : 72
  • Number of Rows : 12

Dimensions


  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : No

Other


  • Cable Assembly Length (M) : .5

Product Type Features


  • Cable Assembly (End A) : STRADA Whisper Receptacle
  • Cable Assembly (End B) : STRADA Whisper Receptacle
  • Cable Style : Twin Axial

Signal Characteristics


  • Data Rate (GBS) : 56
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 3-2320907-6
Product Name High Speed Backplane Cable Assemblies
Product Type STRADA Whisper Receptacle
Unlock Full Specs
to access all available technical data

Similar Products