TE Connectivity DIP Switch 3-2319747-0

Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Recessed Case Color : Black Case Material : High Temperature Nylon Product Orientation : Vertical Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Three Throw Number of Positions : 10 Number of Switches : 10 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Product Height : 4.1 MM  [.161 INCH ] Product Length : 26.56 MM  [1.046 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .025 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 900 Product Type Features Actuator Style : Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Recessed Case Color : Black Case Material : High Temperature Nylon Product Orientation : Vertical Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Three Throw Number of Positions : 10 Number of Switches : 10 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Product Height : 4.1 MM  [.161 INCH ] Product Length : 26.56 MM  [1.046 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .025 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 900 Product Type Features Actuator Style : Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 3-2319747-0 - TE Connectivity
Berwyn, PA, United States
DIP Switch
3-2319747-0
DIP Switch 3-2319747-0
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Recessed Case Color : Black Case Material : High Temperature Nylon Product Orientation : Vertical Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Three Throw Number of Positions : 10 Number of Switches : 10 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Product Height : 4.1 MM  [.161 INCH ] Product Length : 26.56 MM  [1.046 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .025 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 900 Product Type Features Actuator Style : Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Actuator Color : White
  • Actuator Orientation : Top
  • Actuator Profile : Recessed
  • Case Color : Black
  • Case Material : High Temperature Nylon
  • Product Orientation : Vertical
  • Sealing Method : Sealing Tape

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Three Throw
  • Number of Positions : 10
  • Number of Switches : 10

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold

Dimensions


  • Product Height : 4.1 MM  [.161 INCH ]
  • Product Length : 26.56 MM  [1.046 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .025
  • Operating Voltage (VDC) : 24

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 900

Product Type Features


  • Actuator Style : Slide Actuator
  • Actuator Type : Slide
  • DIP & SIP Switch Type : DIP
  • Sealed Device : Yes

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number 3-2319747-0
Product Name DIP Switch
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Single Pole - Three Throw
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 2-1825033-1 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
2 suppliers
DIP Switch - 1-5161390-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 11
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details