TE Connectivity Modular Twisted Pair Cable Assemblies 3-2317142-6

Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 8.4 MM  [.33 INCH ] Wire Size (AWG) : 24 Industry Standards IP Rating : IP67 Performance Category : Cat 6A Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 13.5 M  [44.28 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Latin America, North America, EMEA, Asia, Australia/New Zealand Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 8.4 MM  [.33 INCH ] Wire Size (AWG) : 24 Industry Standards IP Rating : IP67 Performance Category : Cat 6A Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 13.5 M  [44.28 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Latin America, North America, EMEA, Asia, Australia/New Zealand Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Twisted Pair Cable Assemblies - 3-2317142-6 - TE Connectivity
Berwyn, PA, United States
Modular Twisted Pair Cable Assemblies
3-2317142-6
Modular Twisted Pair Cable Assemblies 3-2317142-6
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 8.4 MM  [.33 INCH ] Wire Size (AWG) : 24 Industry Standards IP Rating : IP67 Performance Category : Cat 6A Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 13.5 M  [44.28 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Latin America, North America, EMEA, Asia, Australia/New Zealand Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Blue
  • Cable Flammability Rating : LSFRZH
  • Conductor Material : Tinned Copper
  • Strain Relief Type : Boot

Dimensions


  • Cable Construction : S/FTP Stranded
  • Outside Cable Diameter : 8.4 MM  [.33 INCH ]
  • Wire Size (AWG) : 24

Industry Standards


  • IP Rating : IP67
  • Performance Category : Cat 6A

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Durability Rating (CYCLE) : 250
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 13.5 M  [44.28 FT ]

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Latin America, North America, EMEA, Asia, Australia/New Zealand

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Connector Type : Plug

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Cable Assemblies - A141288-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A141288-ND
Circular Cable Assemblies A141288-ND
Cable Assembly 44.3' (13.50m)

Cable Assembly 44.3' (13.50m)

Buy Now Datasheet
Sensor Cord, 8P M12 Plug-Plug, 44.3Ft; Connector Type A Te Connectivity - 68AC5880 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Plug, 44.3Ft; Connector Type A Te Connectivity
68AC5880
Sensor Cord, 8P M12 Plug-Plug, 44.3Ft; Connector Type A Te Connectivity 68AC5880
SENSOR CORD, 8P M12 PLUG-PLUG, 44.3FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:13.5m; Cable Length - Imperial:44.3ft; Product Range:-; No. of Positions:8Positions RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-PLUG, 44.3FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:13.5m; Cable Length - Imperial:44.3ft; Product Range:-; No. of Positions:8Positions RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3-2317142-6 A141288-ND 68AC5880
Product Name Modular Twisted Pair Cable Assemblies Circular Cable Assemblies Sensor Cord, 8P M12 Plug-Plug, 44.3Ft; Connector Type A Te Connectivity
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1081829-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.4921 ft (1.5 dm)
View Details
2 suppliers