TE Connectivity PCB Headers & Receptacles 3-2314939-0

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Loaded Positions : 30 Number of Positions : 30 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Square Post Dimension : .5 MM  [.019 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Connector Height : 4.1 MM  [.161 INCH ] Connector Length : 30 MM  [1.181 INCH ] Connector Width : 7.3 MM  [.287 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 650 Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .4 MM  [.016 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Loaded Positions : 30 Number of Positions : 30 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Square Post Dimension : .5 MM  [.019 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Connector Height : 4.1 MM  [.161 INCH ] Connector Length : 30 MM  [1.181 INCH ] Connector Width : 7.3 MM  [.287 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 650 Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .4 MM  [.016 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 3-2314939-0 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
3-2314939-0
PCB Headers & Receptacles 3-2314939-0
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Loaded Positions : 30 Number of Positions : 30 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Square Post Dimension : .5 MM  [.019 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Connector Height : 4.1 MM  [.161 INCH ] Connector Length : 30 MM  [1.181 INCH ] Connector Width : 7.3 MM  [.287 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 650 Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .4 MM  [.016 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Loaded Positions : 30
  • Number of Positions : 30
  • Number of Rows : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Square Post Dimension : .5 MM  [.019 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]

Dimensions


  • Connector Height : 4.1 MM  [.161 INCH ]
  • Connector Length : 30 MM  [1.181 INCH ]
  • Connector Width : 7.3 MM  [.287 INCH ]
  • Row-to-Row Spacing : 2 MM  [.079 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 650
  • Operating Voltage (VAC) : 125

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : LCP

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Assembly Process Feature : Pick and Place Cover
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle

Termination Features


  • Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .4 MM  [.016 INCH ]
  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Housing Temperature Rating : High
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 3-2314939-0
Product Name PCB Headers & Receptacles
Mounting SMT; Board Mount
Voltage Rating 125 volts
Current Rating 2 amps
Dielectric Withstanding Voltage 0.6500 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103322-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103168-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 102802-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Headers & Wire Housings - 102393-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details