TE Connectivity Rectangular Wire & Cable Connectors & Housings 3-2295044-4

Description
Body Features Primary Product Color : Orange Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Tab Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 18.5 MM  [.728 INCH ] Connector Length : 16.1 MM  [.633 INCH ] Connector Width : 5.05 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) (INCH) : .079 Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 31 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Orange Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Tab Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 18.5 MM  [.728 INCH ] Connector Length : 16.1 MM  [.633 INCH ] Connector Width : 5.05 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) (INCH) : .079 Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 31 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 3-2295044-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
3-2295044-4
Rectangular Wire & Cable Connectors & Housings 3-2295044-4
Body Features Primary Product Color : Orange Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Tab Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 18.5 MM  [.728 INCH ] Connector Length : 16.1 MM  [.633 INCH ] Connector Width : 5.05 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) (INCH) : .079 Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 31 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]

Body Features


  • Primary Product Color : Orange

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : Without
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 18.5 MM  [.728 INCH ]
  • Connector Length : 16.1 MM  [.633 INCH ]
  • Connector Width : 5.05 MM  [.198 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 32

Housing Features


  • Centerline (Pitch) (INCH) : .079
  • Housing Material : Thermoplastic GF

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching Feature

Operation/Application


  • Circuit Application : Signal
  • Halogen Free : Yes
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 31

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 3-2295044-4
Product Name Rectangular Wire & Cable Connectors & Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 15AC1386 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Headers, Male Pins - A28675-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1936-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details