TE CONNECTIVITY
3-2280624-1 -- HEAT GUNS, TORCHES, ACCESSORIES
TE Connectivity
Heat Guns, Torches, Accessories
3-2280624-1
Description
COOLING FAN, 115 VAC
Description
COOLING FAN, 115 VAC
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
3-2280624-1 |
|
Product Name
|
Heat Guns, Torches, Accessories |
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power
30 to 25 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6315 SCFM (10734 m³/hr)
Maximum Sound Level
90 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
40 watts
View Details