TE Connectivity M8/M12 Cable Assemblies 3-2273126-4

Description
Body Features Cable Color : Black Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Wire Color (Base) : Brown, White, Blue, Black Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 4.7 MM  [.185 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VDC) : 24 Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Straight Thread Size : M12 x M12 Operation/Applicatio n Indicator Type : LED M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1.5 M  [4.9 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly (End B) : M12 Plug Cable Assembly Type : M12 to M12 Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Wire Color (Base) : Brown, White, Blue, Black Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 4.7 MM  [.185 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VDC) : 24 Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Straight Thread Size : M12 x M12 Operation/Applicatio n Indicator Type : LED M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1.5 M  [4.9 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly (End B) : M12 Plug Cable Assembly Type : M12 to M12 Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 3-2273126-4 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
3-2273126-4
M8/M12 Cable Assemblies 3-2273126-4
Body Features Cable Color : Black Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Wire Color (Base) : Brown, White, Blue, Black Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 4.7 MM  [.185 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VDC) : 24 Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Straight Thread Size : M12 x M12 Operation/Applicatio n Indicator Type : LED M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1.5 M  [4.9 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly (End B) : M12 Plug Cable Assembly Type : M12 to M12 Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Cable Color : Black
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PUR
  • Wire Color (Base) : Brown, White, Blue, Black

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter : 4.7 MM  [.185 INCH ]
  • Wire Size (MMSQ) : .326
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle
  • Connector Orientation (End B) : Straight
  • Thread Size : M12 x M12

Operation/Application


  • Indicator Type : LED
  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1.5 M  [4.9 FT ]
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Cable Assembly (End A) : M12 Socket
  • Cable Assembly (End B) : M12 Plug
  • Cable Assembly Type : M12 to M12

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now
Cable Assemblies - 3-2273126-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
3-2273126-4
Cable Assemblies 3-2273126-4
M12 angld sckt to M12 strght plg 3 LED

M12 angld sckt to M12 strght plg 3 LED

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
3-2273126-4
Cable Assemblies 3-2273126-4
Cable Assemblies

Cable Assemblies

Buy Now
Circular Cable Assemblies - A128742-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A128742-ND
Circular Cable Assemblies A128742-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 3-2273126-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
3-2273126-4
Cable Assemblies - Circular Cable Assemblies 3-2273126-4
CBL 4POS FMALE TO MALE 4.92'

CBL 4POS FMALE TO MALE 4.92'

Supplier's Site
Sensor Cable, Amp, M12 Sensor Right Angle 4 Position Receptacle Rohs Compliant Te Connectivity - 49Y4562 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, Amp, M12 Sensor Right Angle 4 Position Receptacle Rohs Compliant Te Connectivity
49Y4562
Sensor Cable, Amp, M12 Sensor Right Angle 4 Position Receptacle Rohs Compliant Te Connectivity 49Y4562
Sensor Cable, AMP, M12 Sensor Right Angle 4 Position Receptacle RoHS Compliant: Yes

Sensor Cable, AMP, M12 Sensor Right Angle 4 Position Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3-2273126-4 3-2273126-4 A128742-ND 3-2273126-4 49Y4562
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cable, Amp, M12 Sensor Right Angle 4 Position Receptacle Rohs Compliant Te Connectivity
Product Type M12 Socket
Unlock Full Specs
to access all available technical data

Similar Products