TE Connectivity Board-to-Board Headers & Receptacles 3-2271968-2

Description
Configuration Features Number of Positions : 32 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .8 Contact Type : Pin Contact Underplating Material : Copper PCB Contact Termination Area Plating Material : Gold Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Other Comment : Tray Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : One Piece - IDC Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .8 MM  [.005 INCH ] Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 32 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .8 Contact Type : Pin Contact Underplating Material : Copper PCB Contact Termination Area Plating Material : Gold Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Other Comment : Tray Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : One Piece - IDC Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .8 MM  [.005 INCH ] Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board-to-Board Headers & Receptacles - 3-2271968-2 - TE Connectivity
Berwyn, PA, United States
Board-to-Board Headers & Receptacles
3-2271968-2
Board-to-Board Headers & Receptacles 3-2271968-2
Configuration Features Number of Positions : 32 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .8 Contact Type : Pin Contact Underplating Material : Copper PCB Contact Termination Area Plating Material : Gold Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Other Comment : Tray Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : One Piece - IDC Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .8 MM  [.005 INCH ] Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 32
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : .8
  • Contact Type : Pin
  • Contact Underplating Material : Copper
  • PCB Contact Termination Area Plating Material : Gold

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : LCP

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Assembly Process Feature : Pick and Place Cover

Other


  • Comment : Tray

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Header Type : One Piece - IDC
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .8 MM  [.005 INCH ]
  • Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 3-2271968-2
Product Name Board-to-Board Headers & Receptacles
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products