Win Source Part Number: 1366111-3-2271145-2
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: M12
Package: Bulk
Product Status: Obsolete
Base Product Number: 2271145
Mounting Type: Panel Mount, Through Hole
HTSUS: 8536.69.4020
Applications: Automotive, Industrial
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 4A
Color: Silver
Connector Type: Receptacle, Female Sockets
Number of Positions: 4
Termination: Solder
Fastening Type: Threaded
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 19.7µin (0.50µm)
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating: 250VAC/DC
Shell Size - Insert: M12-4
Mounting Feature: Bulkhead
Orientation: D
Shell Material: Brass and Zinc Die Cast
Shell Finish: Nickel
Primary Material: Metal
CONN RCPT FMALE 4POS GOLD SOLDER Product overview: 3-2271145-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-3-2271145-2 can be used for catalog matching and distributor lookup.
4 Position Circular Connector Receptacle, Female Sockets Solder
M12 FEMALE PNL.D CODE.4P.PCB TYPE.(AU)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1366111-3-2271145-2 | 436-3-2271145-2 | A120863-ND | 76AC6041 |
| Product Name | Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies | Electronic Connector | Circular Connector Assemblies | M12 Female Pnl.d Code.4P.pcb Type.(Au) Amp - Te Connectivity |
| Connector Type | Automotive Connector; Circular / Cylindrical Connectors | Receptacle, Female Sockets | ||
| Termination | Solder | Solder | ||
| Mounting | Panel Mount, Through Hole | Panel Mount, Through Hole |