TE Connectivity Standard Circular Connectors 3-2271139-2

Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Hermetically Sealed : Yes Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Keying : D Number of Positions : 4 Number of Power Positions : 0 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Dimensions Assembly Length (MM) : 219.5 Wire Size (MMSQ) : .14 - .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Circular Connector Shell Size : 18 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Polarization Code : D Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Accessory Color : Black Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Hermetically Sealed : Yes Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Keying : D Number of Positions : 4 Number of Power Positions : 0 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Dimensions Assembly Length (MM) : 219.5 Wire Size (MMSQ) : .14 - .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Circular Connector Shell Size : 18 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Polarization Code : D Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Accessory Color : Black Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 3-2271139-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
3-2271139-2
Standard Circular Connectors 3-2271139-2
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Hermetically Sealed : Yes Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Keying : D Number of Positions : 4 Number of Power Positions : 0 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Dimensions Assembly Length (MM) : 219.5 Wire Size (MMSQ) : .14 - .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Circular Connector Shell Size : 18 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Polarization Code : D Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Accessory Color : Black Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide 66 GF25
  • Hermetically Sealed : Yes
  • Shell Base Material : Zinc Alloy
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Keying : D
  • Number of Positions : 4
  • Number of Power Positions : 0
  • Number of Signal Positions : 4

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 4
  • Reverse Gender : Yes

Dimensions


  • Assembly Length (MM) : 219.5
  • Wire Size (MMSQ) : .14 - .25
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Circular Connector Shell Size : 18

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Polarization Code : D

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Accessory Color : Black
  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Circular Connector Assemblies - A120868-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A120868-ND
Circular Connector Assemblies A120868-ND
4 Position Circular Connector Receptacle, Female Sockets Wire Leads

4 Position Circular Connector Receptacle, Female Sockets Wire Leads

Buy Now Datasheet
M12.female Pnl.dcode.solder Rear.4P(Au) Amp - Te Connectivity - 77AC2855 - Newark, An Avnet Company
Chicago, IL, United States
M12.female Pnl.dcode.solder Rear.4P(Au) Amp - Te Connectivity
77AC2855
M12.female Pnl.dcode.solder Rear.4P(Au) Amp - Te Connectivity 77AC2855
M12.FEMALE PNL.DCODE.SOLDER REAR.4P(AU)

M12.FEMALE PNL.DCODE.SOLDER REAR.4P(AU)

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-2271139-2 3-2271139-2 A120868-ND 77AC2855
Product Name Standard Circular Connectors Circular Connector Assemblies M12.female Pnl.dcode.solder Rear.4P(Au) Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 107892-91-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rack & Panel Connectors - 1-1811901-5 - TE Connectivity
Specs
Mounting Panel Mount
Current Rating 1.0 amps
Contact Size (AWG) 8 AWG
View Details
3 suppliers
Circular Connector Accessories - 17-100P160-13-1-B-LC3-13-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Accessories - 17-100P160-13-1-C-WR5-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details