Configuration Features Keying Type : Negative
Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin
Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 12 - 10
Housing Features Housing Color : Black Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS)
Product Availability Product Availability : Latin America, China, North America, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia
Product Type Features Solar Connector Style : Plug Solar Connector Type : Cable Coupler
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Keying Type : Negative
Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin
Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 12 - 10
Housing Features Housing Color : Black Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS)
Product Availability Product Availability : Latin America, China, North America, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia
Product Type Features Solar Connector Style : Plug Solar Connector Type : Cable Coupler
Configuration Features Keying Type : Negative
Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin
Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 12 - 10
Housing Features Housing Color : Black Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS)
Product Availability Product Availability : Latin America, China, North America, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia
Product Type Features Solar Connector Style : Plug Solar Connector Type : Cable Coupler
Configuration Features
Keying Type : Negative
Contact Features
Contact Base Material : Copper Alloy
Contact Plating Material : Tin
Dimensions
Wire Size (MMSQ) : 4 - 6
Wire Size (AWG) : 12 - 10
Housing Features
Housing Color : Black
Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS)
Product Availability
Product Availability : Latin America, China, North America, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia