TE Connectivity Conn, Rcpt, 72Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity 3-2267465-6

Description
CONN, RCPT, 72POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes
Datasheet
Description
CONN, RCPT, 72POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rcpt, 72Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity - 60AJ0467 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 72Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity
60AJ0467
Conn, Rcpt, 72Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity 60AJ0467
CONN, RCPT, 72POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes

CONN, RCPT, 72POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AJ0467
Product Name Conn, Rcpt, 72Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products