TE Connectivity Conn, Rcpt, 66Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity 3-2267440-3

Description
CONN, RCPT, 66POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes
Datasheet
Description
CONN, RCPT, 66POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rcpt, 66Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity - 60AJ0454 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 66Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity
60AJ0454
Conn, Rcpt, 66Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity 60AJ0454
CONN, RCPT, 66POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes

CONN, RCPT, 66POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AJ0454
Product Name Conn, Rcpt, 66Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114685-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details