TE Connectivity PCB Headers & Receptacles 3-2232876-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 3 Number of Loaded Positions : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Type : Tab PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Dimensions Connector Height : 14.5 MM  [.57 INCH ] Connector Length : 19.1 MM  [.752 INCH ] Connector Width : 11.75 MM  [.462 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 300 Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Material : Nylon 6/6 GF Mating Entry Location : Top Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 3 Number of Loaded Positions : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Type : Tab PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Dimensions Connector Height : 14.5 MM  [.57 INCH ] Connector Length : 19.1 MM  [.752 INCH ] Connector Width : 11.75 MM  [.462 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 300 Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Material : Nylon 6/6 GF Mating Entry Location : Top Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 3-2232876-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
3-2232876-1
PCB Headers & Receptacles 3-2232876-1
Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 3 Number of Loaded Positions : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Type : Tab PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Dimensions Connector Height : 14.5 MM  [.57 INCH ] Connector Length : 19.1 MM  [.752 INCH ] Connector Width : 11.75 MM  [.462 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 300 Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Material : Nylon 6/6 GF Mating Entry Location : Top Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Natural

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Columns : 3
  • Number of Loaded Positions : 3
  • Number of Positions : 3
  • Number of Power Positions : 3
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 9
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ]
  • Contact Type : Tab
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : .8 MICM  [31.49 MICIN ]

Dimensions


  • Connector Height : 14.5 MM  [.57 INCH ]
  • Connector Length : 19.1 MM  [.752 INCH ]
  • Connector Width : 11.75 MM  [.462 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 300
  • Operating Voltage (VDC) : 300

Housing Features


  • Centerline (Pitch) : 6 MM  [.236 INCH ]
  • Housing Material : Nylon 6/6 GF
  • Mating Entry Location : Top

Industry Standards


  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1800

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Housing
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 3-2232876-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
3-2232876-1
Headers & Wire Housings 3-2232876-1
GIC6.0MM CONNECTOR HEAD HOUSING ASS 3POS

GIC6.0MM CONNECTOR HEAD HOUSING ASS 3POS

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
3-2232876-1
Headers & Wire Housings 3-2232876-1
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers, Male Pins - 3-2232876-1 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
3-2232876-1
Headers, Male Pins 3-2232876-1
CONN HEADER VERT 3POS 6MM

CONN HEADER VERT 3POS 6MM

Supplier's Site Datasheet
Connector Housing, Plug, 3Pos, 1Row, 6Mm; Pitch Spacing Amp Te Connectivity - 81AC3121 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 3Pos, 1Row, 6Mm; Pitch Spacing Amp Te Connectivity
81AC3121
Connector Housing, Plug, 3Pos, 1Row, 6Mm; Pitch Spacing Amp Te Connectivity 81AC3121
CONNECTOR HOUSING, PLUG, 3POS, 1ROW, 6MM; Pitch Spacing:6mm; No. of Contacts:3Contacts; Gender:Header; Product Range:GIC Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 3POS, 1ROW, 6MM; Pitch Spacing:6mm; No. of Contacts:3Contacts; Gender:Header; Product Range:GIC Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 3-2232876-1 3-2232876-1 3-2232876-1 81AC3121
Product Name PCB Headers & Receptacles Headers & Wire Housings Headers, Male Pins Connector Housing, Plug, 3Pos, 1Row, 6Mm; Pitch Spacing Amp Te Connectivity
Mounting Through-Hole; Board Mount Through-Hole; Solder (optional feature); Through Hole Through-Hole; Through Hole
Voltage Rating 300 volts
Current Rating 9 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Contact Plating Tin Tin Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Product Type IC Headers
View Details
PCB Connector Headers & Receptacles - 103329-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 102699-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102185-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details