TE Connectivity Connector Housing, Plug, 3Pos, 1Row, 6Mm; Product Range Amp Te Connectivity 3-2232875-1

Description
CONNECTOR HOUSING, PLUG, 3POS, 1ROW, 6MM; Product Range:GIC Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:6mm; For Use With:Crimp Contacts; No. of Contacts:3Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 3POS, 1ROW, 6MM; Product Range:GIC Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:6mm; For Use With:Crimp Contacts; No. of Contacts:3Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 3Pos, 1Row, 6Mm; Product Range Amp Te Connectivity - 77Y6426 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 3Pos, 1Row, 6Mm; Product Range Amp Te Connectivity
77Y6426
Connector Housing, Plug, 3Pos, 1Row, 6Mm; Product Range Amp Te Connectivity 77Y6426
CONNECTOR HOUSING, PLUG, 3POS, 1ROW, 6MM; Product Range:GIC Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:6mm; For Use With:Crimp Contacts; No. of Contacts:3Contacts; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 3POS, 1ROW, 6MM; Product Range:GIC Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:6mm; For Use With:Crimp Contacts; No. of Contacts:3Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77Y6426
Product Name Connector Housing, Plug, 3Pos, 1Row, 6Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details