TE Connectivity D-Shaped Connectors 3-2232346-1

Description
Body Features Cable Exit Angle (DEG) : 180 Insert Material : PBT Primary Product Color : Black Configuration Features Number of Positions : 26 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 24 Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - .2 Wire Size (AWG) : 30 - 24 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Shell Material Configuration : All Plastic Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Insert Material : PBT Primary Product Color : Black Configuration Features Number of Positions : 26 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 24 Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - .2 Wire Size (AWG) : 30 - 24 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Shell Material Configuration : All Plastic Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 3-2232346-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
3-2232346-1
D-Shaped Connectors 3-2232346-1
Body Features Cable Exit Angle (DEG) : 180 Insert Material : PBT Primary Product Color : Black Configuration Features Number of Positions : 26 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 24 Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - .2 Wire Size (AWG) : 30 - 24 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Shell Material Configuration : All Plastic Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Insert Material : PBT
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 26

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Size : Size 24
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .05 - .2
  • Wire Size (AWG) : 30 - 24

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Screw

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • Shell Material Configuration : All Plastic

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Centronics Connectors - 3-2232346-1-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
3-2232346-1-ND
Centronics Connectors 3-2232346-1-ND
26 Position Plug Connector SCSI Free Hanging (In-Line) Solder Cup

26 Position Plug Connector SCSI Free Hanging (In-Line) Solder Cup

Buy Now Datasheet
Connectors, Interconnects - D-Shaped Connectors - Centronics - 1013576-3-2232346-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Shaped Connectors - Centronics
1013576-3-2232346-1
Connectors, Interconnects - D-Shaped Connectors - Centronics 1013576-3-2232346-1
Win Source Part Number: 1013576-3-2232346-1 Category: Connectors, Interconnects>D-Shap ed Connectors - Centronics Series: SCSI Type: SCSI Number of Positions: 26 Features: Backshell Connector Type: Plug Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tray Connector Style: Center Strip Contacts Standard Package: 168 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: -3-2232346-1-CSI,-3- 2232346-1-SI Base Product Number: 2232346

Win Source Part Number: 1013576-3-2232346-1
Category: Connectors, Interconnects>D-Shaped Connectors - Centronics
Series: SCSI
Type: SCSI
Number of Positions: 26
Features: Backshell
Connector Type: Plug
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tray
Connector Style: Center Strip Contacts
Standard Package: 168
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: -3-2232346-1-CSI,-3-2232346-1-SI
Base Product Number: 2232346

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-3-2232346-1
Electronic Connector 438-3-2232346-1
SCSI .050 PLUG ASSY 26P Product overview: 3-2232346-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-3-2232346-1 can be used for catalog matching and distributor lookup.

SCSI .050 PLUG ASSY 26P Product overview: 3-2232346-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-3-2232346-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 3-2232346-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
3-2232346-1
Modular Connectors / Ethernet Connectors 3-2232346-1
SCSI .050 PLUG ASS Y 26P

SCSI .050 PLUG ASS Y 26P

Buy Now
Scsi .050 Plug Ass Y 26P Te Connectivity - 47Y7831 - Newark, An Avnet Company
Chicago, IL, United States
Scsi .050 Plug Ass Y 26P Te Connectivity
47Y7831
Scsi .050 Plug Ass Y 26P Te Connectivity 47Y7831
SCSI .050 PLUG ASS Y 26P

SCSI .050 PLUG ASS Y 26P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-2232346-1 3-2232346-1-ND 1013576-3-2232346-1 438-3-2232346-1 3-2232346-1 47Y7831
Product Name D-Shaped Connectors Centronics Connectors Connectors, Interconnects - D-Shaped Connectors - Centronics Electronic Connector Modular Connectors / Ethernet Connectors Scsi .050 Plug Ass Y 26P Te Connectivity
Connector Type Wire to Board Connector Centronics Connector Centronics Connector Modular Connector and RJ Connector
Geometry Straight; 180
Termination Solder Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1888250-3 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Press-Fit
Mounting Panel Mount, Board Mount
View Details
8 suppliers
RJ45 Connectors - 1888507-3 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Press-Fit
Mounting Panel Mount, Board Mount
View Details
4 suppliers
D-Shaped Connectors - 5796055-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
RJ45 Connectors - 1888654-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Press-Fit
Mounting Board Mount, Panel Mount
View Details
4 suppliers