Conn Wire to Board HDR 3 POS 7.5mm Solder RA Thru-Hole Tray Product overview: 3-2229803-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-3-2229803-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 3 position 0.295"" (7.50mm)"
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Tab
Pitch - Mating: 0.295" (7.50mm)
Style: Board to Board or Cable
Shrouding: Shrouded - 4 Wall
Mounting Type: Through Hole, Right Angle
D3950 HDR 3POS 1ROW X KEY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 361-3-2229803-1 | A120684-ND | 75AC8177 | |
| Product Name | Electronic Connector | Headers, Male Pins | Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins | D3950 Hdr 3Pos 1Row X Key Amp - Te Connectivity |
| Voltage Rating | 600 volts | 600 volts |