TE Connectivity Push Button Switches 3-2213764-5

Description
Body Features Actuator Force : 255 G  [9 OZ ] Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Case Material : PBT Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : Push-On/Push-Off Snap Action : Without Support Bracket : Without Switch Feedback Type : Auditory Contact Features Switch Contact Plating Material : Silver Dimensions Bushing Length (INCH) : 19 Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage Range (VAC) : 250 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP67 Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : Anti-Vandal Switch Switch Connection Type : Wire Lugs
Request a Quote Datasheet
Description
Body Features Actuator Force : 255 G  [9 OZ ] Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Case Material : PBT Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : Push-On/Push-Off Snap Action : Without Support Bracket : Without Switch Feedback Type : Auditory Contact Features Switch Contact Plating Material : Silver Dimensions Bushing Length (INCH) : 19 Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage Range (VAC) : 250 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP67 Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : Anti-Vandal Switch Switch Connection Type : Wire Lugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 3-2213764-5 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
3-2213764-5
Push Button Switches 3-2213764-5
Body Features Actuator Force : 255 G  [9 OZ ] Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Case Material : PBT Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : Push-On/Push-Off Snap Action : Without Support Bracket : Without Switch Feedback Type : Auditory Contact Features Switch Contact Plating Material : Silver Dimensions Bushing Length (INCH) : 19 Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage Range (VAC) : 250 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP67 Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : Anti-Vandal Switch Switch Connection Type : Wire Lugs

Body Features


  • Actuator Force : 255 G  [9 OZ ]
  • Actuator Orientation : Top
  • Actuator Profile : Flush
  • Bushing Style : Threaded
  • Case Material : PBT
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Single
  • Operating Function : Push-On/Push-Off
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Auditory

Contact Features


  • Switch Contact Plating Material : Silver

Dimensions


  • Bushing Length (INCH) : 19

Electrical Characteristics


  • Contact Current Rating (AMP) : 3
  • Operating Voltage Range (VAC) : 250

Housing Features


  • Process Sealed : Yes

Industry Standards


  • IP Rating : IP67

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Push Button Switch Product Type : Anti-Vandal Switch
  • Switch Connection Type : Wire Lugs
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number 3-2213764-5
Product Name Push Button Switches
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Double Throw (SPDT)
Min. Actuating Force 0.6 lbs (0.2550 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2416049-0 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Push Button Switches - 1-2213772-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2329360-9 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2364575-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details