TE Connectivity LED Holders 3-2213678-4

Description
Configuration Features Lighting Connector Features Included : Not Optic Compatible, Zhaga Inspired Number of Positions : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Current Rating (Max) (AMP) : 3 Operating Voltage (VDC) : 60 Housing Features Housing Material : Glass-Filled PBT Operation/Applicatio n Circuit Application : Power Product Type Features COB Substrate Thickness (MM) : 1 Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board LED Holders Product Type : LED Holder Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Configuration Features Lighting Connector Features Included : Not Optic Compatible, Zhaga Inspired Number of Positions : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Current Rating (Max) (AMP) : 3 Operating Voltage (VDC) : 60 Housing Features Housing Material : Glass-Filled PBT Operation/Applicatio n Circuit Application : Power Product Type Features COB Substrate Thickness (MM) : 1 Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board LED Holders Product Type : LED Holder Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Holders - 3-2213678-4 - TE Connectivity
Berwyn, PA, United States
LED Holders
3-2213678-4
LED Holders 3-2213678-4
Configuration Features Lighting Connector Features Included : Not Optic Compatible, Zhaga Inspired Number of Positions : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Current Rating (Max) (AMP) : 3 Operating Voltage (VDC) : 60 Housing Features Housing Material : Glass-Filled PBT Operation/Applicatio n Circuit Application : Power Product Type Features COB Substrate Thickness (MM) : 1 Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board LED Holders Product Type : LED Holder Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Lighting Connector Features Included : Not Optic Compatible, Zhaga Inspired
  • Number of Positions : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)

Electrical Characteristics


  • Current Rating (Max) (AMP) : 3
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Material : Glass-Filled PBT

Operation/Application


  • Circuit Application : Power

Product Type Features


  • COB Substrate Thickness (MM) : 1
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • LED Holders Product Type : LED Holder

Termination Features


  • Termination Method to Wire & Cable : Poke-In

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
LED Array Mounts - 1888666P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Array Mounts
1888666P
LED Array Mounts 1888666P
Z35 MINI LED HOLDER 12*15MM COUNTERSUNC

Z35 MINI LED HOLDER 12*15MM COUNTERSUNC

Supplier's Site
LED Array Mounts - 1888387 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Array Mounts
1888387
LED Array Mounts 1888387
Z35 MINI LED HOLDER 12*15MM COUNTERSUNC

Z35 MINI LED HOLDER 12*15MM COUNTERSUNC

Supplier's Site
LED Array Mounts - 1888666 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Array Mounts
1888666
LED Array Mounts 1888666
Z35 MINI LED HOLDER 12*15MM COUNTERSUNC

Z35 MINI LED HOLDER 12*15MM COUNTERSUNC

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 3-2213678-4 1888666P 1888387
Product Name LED Holders LED Array Mounts LED Array Mounts
LED Hardware LED Mount LED Mount LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2213929-8 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213349-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213718-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2-2325811-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details