Body Features Body Material : PBT GF30 Cable Exit Angle (DEG) : 90 Cable Exit Type : Fixed Connector & Keying Code : M Ferrule : Without
Configuration Features Number of Positions : 1 Number of Rows : 1
Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : .6 MM [.024 INCH ] RF Connector Center Contact Plating Material : Gold (Au)
Electrical Characteristics Impedance (OHM) : 100
Housing Features Housing Color : Orange
Industry Standards IP Rating : IPX9K
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without
Operation/Applicatio
n Operating Frequency Range (GHZ) : 0 - 6 Shielded : No
Other Connector Position Assurance Capable : No Dielectric Material : PBT
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board Mixed & Hybrid Connector : No Primary Locking Feature : Clean Body Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Body Material : PBT GF30
- Cable Exit Angle (DEG) : 90
- Cable Exit Type : Fixed
- Connector & Keying Code : M
- Ferrule : Without
Configuration Features
- Number of Positions : 1
- Number of Rows : 1
Contact Features
- Center Contact : Without
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Socket
- Mating Pin Diameter : .6 MM [.024 INCH ]
- RF Connector Center Contact Plating Material : Gold (Au)
Electrical Characteristics
Housing Features
Industry Standards
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Mating Retention : Without
Operation/Application
- Operating Frequency Range (GHZ) : 0 - 6
- Shielded : No
Other
- Connector Position Assurance Capable : No
- Dielectric Material : PBT
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Housing for Female Terminals
- Connector System : Cable-to-Board
- Mixed & Hybrid Connector : No
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]