TE Connectivity High Speed I/O Cable Assemblies 3-2205130-5

Description
Body Features Cable Color : Black Equalized : No Jacket Material : PUR Shield Material : Copper Alloy Wire & Cable Flammability Rating : UL 444 Configuration Features Mounting Location : External Number of Positions : 8 Number of Signal Positions : 8 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 19.68 MICM  [.5 MICIN ] Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : INDUSTRIAL MINI I/O Plug Cable Assembly Category : Industry Standard Cable Assembly Type : INDUSTRIAL MINI I/O Pigtail Cable Style : Twisted Pair Latching Style : Slide Latch Signal Characteristics Data Rate (GBS) : 1
Request a Quote Datasheet
Description
Body Features Cable Color : Black Equalized : No Jacket Material : PUR Shield Material : Copper Alloy Wire & Cable Flammability Rating : UL 444 Configuration Features Mounting Location : External Number of Positions : 8 Number of Signal Positions : 8 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 19.68 MICM  [.5 MICIN ] Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : INDUSTRIAL MINI I/O Plug Cable Assembly Category : Industry Standard Cable Assembly Type : INDUSTRIAL MINI I/O Pigtail Cable Style : Twisted Pair Latching Style : Slide Latch Signal Characteristics Data Rate (GBS) : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 3-2205130-5 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
3-2205130-5
High Speed I/O Cable Assemblies 3-2205130-5
Body Features Cable Color : Black Equalized : No Jacket Material : PUR Shield Material : Copper Alloy Wire & Cable Flammability Rating : UL 444 Configuration Features Mounting Location : External Number of Positions : 8 Number of Signal Positions : 8 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 19.68 MICM  [.5 MICIN ] Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : INDUSTRIAL MINI I/O Plug Cable Assembly Category : Industry Standard Cable Assembly Type : INDUSTRIAL MINI I/O Pigtail Cable Style : Twisted Pair Latching Style : Slide Latch Signal Characteristics Data Rate (GBS) : 1

Body Features


  • Cable Color : Black
  • Equalized : No
  • Jacket Material : PUR
  • Shield Material : Copper Alloy
  • Wire & Cable Flammability Rating : UL 444

Configuration Features


  • Mounting Location : External
  • Number of Positions : 8
  • Number of Signal Positions : 8

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 19.68 MICM  [.5 MICIN ]

Dimensions


  • Outside Cable Diameter : 6.2 MM  [.244 INCH ]
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Housing Material : Thermoplastic

Industry Standards


  • Performance Category : Cat 5e

Operation/Application


  • Halogen Free : Yes
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 5 M  [16.4 FT ]

Product Type Features


  • Cable Assembly (End A) : INDUSTRIAL MINI I/O Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : INDUSTRIAL MINI I/O Pigtail
  • Cable Style : Twisted Pair
  • Latching Style : Slide Latch

Signal Characteristics


  • Data Rate (GBS) : 1
Buy Now
Pluggable Cables - 17-3-2205130-5-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
17-3-2205130-5-ND
Pluggable Cables 17-3-2205130-5-ND
CA MINI IO TYPE II PIGTAIL

CA MINI IO TYPE II PIGTAIL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 3-2205130-5 17-3-2205130-5-ND
Product Name High Speed I/O Cable Assemblies Pluggable Cables
Product Type INDUSTRIAL MINI I/O Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 074615-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Cable Assembly - 493-11531606 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details