TE Connectivity RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 3-2199250-5

Description
3.8H SPRNG FINGER TYPE C SMT
Datasheet
Description
3.8H SPRNG FINGER TYPE C SMT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - 3-2199250-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
3-2199250-5
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 3-2199250-5
3.8H SPRNG FINGER TYPE C SMT

3.8H SPRNG FINGER TYPE C SMT

Supplier's Site
RFI and EMI - Contacts, Fingerstock and Gaskets - 3-2199250-5 - ODG (Origin Data Global)
Shenzhen, China
RFI and EMI - Contacts, Fingerstock and Gaskets
3-2199250-5
RFI and EMI - Contacts, Fingerstock and Gaskets 3-2199250-5
3.8H SPRNG FINGER TYPE C SMT

3.8H SPRNG FINGER TYPE C SMT

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 3-2199250-5 3-2199250-5
Product Name RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets RFI and EMI - Contacts, Fingerstock and Gaskets
Device Type Shield Finger, Pre-Loaded
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Receivers - SI4735-D60-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details
RF Transceiver ICs - 4823-NRF51422-CFAC-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
GPS Antennas - 2097275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details