TE Connectivity PCB Spring Contacts 3-2199250-5

Description
Configuration Features Number of Positions : 1 Side Protected : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2 Contact Underplating Material : Nickel Contact Working Range (High) : 3.6 MM  [.142 INCH ] Contact Working Range (Low) : 2.9 MM  [.114 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 3.45 MM  [.136 INCH ] Product Width : 1.5 MM  [.059 INCH ] Uncompressed Height : 3.8 MM  [.15 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : Yes Spring Finger Type : C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 Side Protected : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2 Contact Underplating Material : Nickel Contact Working Range (High) : 3.6 MM  [.142 INCH ] Contact Working Range (Low) : 2.9 MM  [.114 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 3.45 MM  [.136 INCH ] Product Width : 1.5 MM  [.059 INCH ] Uncompressed Height : 3.8 MM  [.15 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : Yes Spring Finger Type : C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Spring Contacts - 3-2199250-5 - TE Connectivity
Berwyn, PA, United States
PCB Spring Contacts
3-2199250-5
PCB Spring Contacts 3-2199250-5
Configuration Features Number of Positions : 1 Side Protected : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2 Contact Underplating Material : Nickel Contact Working Range (High) : 3.6 MM  [.142 INCH ] Contact Working Range (Low) : 2.9 MM  [.114 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 3.45 MM  [.136 INCH ] Product Width : 1.5 MM  [.059 INCH ] Uncompressed Height : 3.8 MM  [.15 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : Yes Spring Finger Type : C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 1
  • Side Protected : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Underplating Material : Nickel
  • Contact Working Range (High) : 3.6 MM  [.142 INCH ]
  • Contact Working Range (Low) : 2.9 MM  [.114 INCH ]
  • PCB Contact Termination Area Plating Material : Gold
  • Point of Contact Area Plating Material : Gold

Dimensions


  • Product Length : 3.45 MM  [.136 INCH ]
  • Product Width : 1.5 MM  [.059 INCH ]
  • Uncompressed Height : 3.8 MM  [.15 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 3000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Scalable : Yes
  • Spring Finger Type : C-Clip

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 3-2199250-5
Product Name PCB Spring Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102548-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details
Quick Disconnects - 100570-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details