TE Connectivity D Sub Shielded Backshell, Dc, Abs; Product Range Amp Te Connectivity 3-2198618-7

Description
D SUB SHIELDED BACKSHELL, DC, ABS; Product Range:ADK Series; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Backshell; For Use With:D Sub ConnectorsRoHS Compliant: Yes
Description
D SUB SHIELDED BACKSHELL, DC, ABS; Product Range:ADK Series; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Backshell; For Use With:D Sub ConnectorsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Shielded Backshell, Dc, Abs; Product Range Amp Te Connectivity - 93T1227 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shielded Backshell, Dc, Abs; Product Range Amp Te Connectivity
93T1227
D Sub Shielded Backshell, Dc, Abs; Product Range Amp Te Connectivity 93T1227
D SUB SHIELDED BACKSHELL, DC, ABS; Product Range:ADK Series; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Backshell; For Use With:D Sub ConnectorsRoHS Compliant: Yes

D SUB SHIELDED BACKSHELL, DC, ABS; Product Range:ADK Series; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Backshell; For Use With:D Sub ConnectorsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93T1227
Product Name D Sub Shielded Backshell, Dc, Abs; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details