TE Connectivity Connector Backshells 3-2198618-7

Description
Body Features Cable Exit Angle : 45° Primary Product Material : ABS Primary Product Plating Material : Nickel Configuration Features Number of Positions : 37 Dimensions Compatible Insulation Diameter Range : 4 - 13 MM  [.394 - .587 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 4 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 45° Primary Product Material : ABS Primary Product Plating Material : Nickel Configuration Features Number of Positions : 37 Dimensions Compatible Insulation Diameter Range : 4 - 13 MM  [.394 - .587 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 4 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 3-2198618-7 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
3-2198618-7
Connector Backshells 3-2198618-7
Body Features Cable Exit Angle : 45° Primary Product Material : ABS Primary Product Plating Material : Nickel Configuration Features Number of Positions : 37 Dimensions Compatible Insulation Diameter Range : 4 - 13 MM  [.394 - .587 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 4 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell

Body Features


  • Cable Exit Angle : 45°
  • Primary Product Material : ABS
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Positions : 37

Dimensions


  • Compatible Insulation Diameter Range : 4 - 13 MM  [.394 - .587 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 4-40

Operation/Application


  • Compatible With Connector Shell Size : 4

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell
Buy Now
D-Sub Connectors - 3-2198618-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
3-2198618-7
D-Sub Connectors 3-2198618-7
Ni Pltd Plstic Backshell, 37 Way, 45 Deg

Ni Pltd Plstic Backshell, 37 Way, 45 Deg

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
3-2198618-7
D-Sub Connectors 3-2198618-7
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A106190-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A106190-ND
D-Sub, D-Shaped Connector Backshells, Hoods A106190-ND
37 Position Two Piece Backshell Connector Silver 45° Shielded

37 Position Two Piece Backshell Connector Silver 45° Shielded

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-2198618-7 3-2198618-7 A106190-ND
Product Name Connector Backshells D-Sub Connectors D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products