TE Connectivity D Sub Shielded Backshell, Dc, Abs; Product Range Amp Te Connectivity 3-2198617-7

Description
D SUB SHIELDED BACKSHELL, DC, ABS; Product Range:ADK Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Backshell RoHS Compliant: Yes
Description
D SUB SHIELDED BACKSHELL, DC, ABS; Product Range:ADK Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Backshell RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Shielded Backshell, Dc, Abs; Product Range Amp Te Connectivity - 93T1226 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shielded Backshell, Dc, Abs; Product Range Amp Te Connectivity
93T1226
D Sub Shielded Backshell, Dc, Abs; Product Range Amp Te Connectivity 93T1226
D SUB SHIELDED BACKSHELL, DC, ABS; Product Range:ADK Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Backshell RoHS Compliant: Yes

D SUB SHIELDED BACKSHELL, DC, ABS; Product Range:ADK Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Backshell RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93T1226
Product Name D Sub Shielded Backshell, Dc, Abs; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 390 mm (15.35 inch)
Bearing Bore / Ring O.D. 14.17 inch (360 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details