TE Connectivity High Speed Pluggable IO Connectors & Cages 3-2180324-1

Description
Configuration Features Number of Ports : 8 Number of Positions : 160 Port Matrix Configuration : 2 x 4 Contact Features Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zSFP+ Stacked (SFP28) Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.8 MM  [.07 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 8 Number of Positions : 160 Port Matrix Configuration : 2 x 4 Contact Features Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zSFP+ Stacked (SFP28) Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.8 MM  [.07 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 3-2180324-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
3-2180324-1
High Speed Pluggable IO Connectors & Cages 3-2180324-1
Configuration Features Number of Ports : 8 Number of Positions : 160 Port Matrix Configuration : 2 x 4 Contact Features Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zSFP+ Stacked (SFP28) Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.8 MM  [.07 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 8
  • Number of Positions : 160
  • Port Matrix Configuration : 2 x 4

Contact Features


  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]
  • Tail Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 32

Housing Features


  • Cage Material : Nickel Silver Alloy
  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : zSFP+ Thermally Enhanced

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : zSFP+ Stacked (SFP28)
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.8 MM  [.07 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
I/O Connectors - 3-2180324-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
3-2180324-1
I/O Connectors 3-2180324-1
zSFP+ STACKED 2X4 RECEPTACLE ASSEMBLY

zSFP+ STACKED 2X4 RECEPTACLE ASSEMBLY

Buy Now
Pluggable Connector Assemblies - A125158-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A125158-ND
Pluggable Connector Assemblies A125158-ND
160 (20 x 8) Position zSFP+ Receptacle with Cage, Ganged (2x4) Connector Press-Fit Through Hole, Right Angle

160 (20 x 8) Position zSFP+ Receptacle with Cage, Ganged (2x4) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/o Conn, Zsfp+, Rcpt, 160Pos, Pressfit; Connector Type Te Connectivity - 62AC5438 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Zsfp+, Rcpt, 160Pos, Pressfit; Connector Type Te Connectivity
62AC5438
I/o Conn, Zsfp+, Rcpt, 160Pos, Pressfit; Connector Type Te Connectivity 62AC5438
I/O CONN, ZSFP+, RCPT, 160POS, PRESSFIT; Connector Type:zSFP+(SFP28) Cage & Connector; No. of Contacts:8 x 20 Contacts; Port Configuration:2 x 4 (Stacked); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Product Range:- RoHS Compliant: Yes

I/O CONN, ZSFP+, RCPT, 160POS, PRESSFIT; Connector Type:zSFP+(SFP28) Cage & Connector; No. of Contacts:8 x 20 Contacts; Port Configuration:2 x 4 (Stacked); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Product Range:- RoHS Compliant: Yes

Supplier's Site
Zsfp+ Stacked 2X4 Receptacle Assembly Amp - Te Connectivity - 42AJ2624 - Newark, An Avnet Company
Chicago, IL, United States
Zsfp+ Stacked 2X4 Receptacle Assembly Amp - Te Connectivity
42AJ2624
Zsfp+ Stacked 2X4 Receptacle Assembly Amp - Te Connectivity 42AJ2624
zSFP+ STACKED 2X4 RECEPTACLE ASSEMBLY

zSFP+ STACKED 2X4 RECEPTACLE ASSEMBLY

Supplier's Site
Pluggable Connectors - 3-2180324-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
3-2180324-1
Pluggable Connectors 3-2180324-1
CONN ZSFP+ RCPT CAGE 2X4 160P RA

CONN ZSFP+ RCPT CAGE 2X4 160P RA

Supplier's Site Datasheet
CONN ZSFP+ RCPT CAGE 2X4 160P RA - 792-3-2180324-1 - Utmel Electronic Limited
Hong Kong, China
CONN ZSFP+ RCPT CAGE 2X4 160P RA
792-3-2180324-1
CONN ZSFP+ RCPT CAGE 2X4 160P RA 792-3-2180324-1
CONN ZSFP+ RCPT CAGE 2X4 160P RA

CONN ZSFP+ RCPT CAGE 2X4 160P RA

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-2180324-1 3-2180324-1 A125158-ND 62AC5438 3-2180324-1 792-3-2180324-1
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies I/o Conn, Zsfp+, Rcpt, 160Pos, Pressfit; Connector Type Te Connectivity Pluggable Connectors CONN ZSFP+ RCPT CAGE 2X4 160P RA
Termination Through Hole - Press-Fit Press-Fit
Connector Type zSFP+
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data