TE Connectivity
Ring Terminals
3-2177380-2
Description
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 10 MM [.393 INCH ] Product Length : 46.8 MM [1.843 INCH ] Tongue Thickness : 3.5 MM [.137 INCH ] Wire Size (MMSQ) : 8 - 50 Wire Size (AWG) : 8 - 1/0 Wire Size (CMA) : 10400 - 106000
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : None Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 10 MM [.393 INCH ] Product Length : 46.8 MM [1.843 INCH ] Tongue Thickness : 3.5 MM [.137 INCH ] Wire Size (MMSQ) : 8 - 50 Wire Size (AWG) : 8 - 1/0 Wire Size (CMA) : 10400 - 106000
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : None Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 10 MM [.393 INCH ] Product Length : 46.8 MM [1.843 INCH ] Tongue Thickness : 3.5 MM [.137 INCH ] Wire Size (MMSQ) : 8 - 50 Wire Size (AWG) : 8 - 1/0 Wire Size (CMA) : 10400 - 106000
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : None Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Contact Features
- Barrel Type : Closed
- Contact Underplating Material : Nickel
- Terminal Orientation : Straight
- Terminal Plating Material : Nickel
Dimensions
- Barrel Inside Diameter : 10 MM [.393 INCH ]
- Product Length : 46.8 MM [1.843 INCH ]
- Tongue Thickness : 3.5 MM [.137 INCH ]
- Wire Size (MMSQ) : 8 - 50
- Wire Size (AWG) : 8 - 1/0
- Wire Size (CMA) : 10400 - 106000
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 500
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Ring Terminal Product Type : Closed Ring Tongue Terminal
- Sealable : No
- Stud Size : None
- Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions
- Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
3-2177380-2 |
|
Product Name
|
Ring Terminals |
|
Material
|
Nickel
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
26 to 30 AWG
International
0.0500 to 0.1500 mm2
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
Features
RoHS
North American
8 to 10 AWG
International
5.26 to 8.36 mm2
View Details