TE Connectivity Ring Terminals 3-2177380-1

Description
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 10 MM  [.393 INCH ] Product Length : 46.8 MM  [1.843 INCH ] Tongue Thickness : 3.5 MM  [.137 INCH ] Wire Size (MMSQ) : 8 - 50 Wire Size (AWG) : 8 - 1/0 Wire Size (CMA) : 10400 - 106000 Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : None Wire Insulation Support Retention Type : Crimp Barrel Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 10 MM  [.393 INCH ] Product Length : 46.8 MM  [1.843 INCH ] Tongue Thickness : 3.5 MM  [.137 INCH ] Wire Size (MMSQ) : 8 - 50 Wire Size (AWG) : 8 - 1/0 Wire Size (CMA) : 10400 - 106000 Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : None Wire Insulation Support Retention Type : Crimp Barrel Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 3-2177380-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
3-2177380-1
Ring Terminals 3-2177380-1
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 10 MM  [.393 INCH ] Product Length : 46.8 MM  [1.843 INCH ] Tongue Thickness : 3.5 MM  [.137 INCH ] Wire Size (MMSQ) : 8 - 50 Wire Size (AWG) : 8 - 1/0 Wire Size (CMA) : 10400 - 106000 Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : None Wire Insulation Support Retention Type : Crimp Barrel Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 10 MM  [.393 INCH ]
  • Product Length : 46.8 MM  [1.843 INCH ]
  • Tongue Thickness : 3.5 MM  [.137 INCH ]
  • Wire Size (MMSQ) : 8 - 50
  • Wire Size (AWG) : 8 - 1/0
  • Wire Size (CMA) : 10400 - 106000

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 250

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : None
  • Wire Insulation Support Retention Type : Crimp Barrel

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Lug Term, M12, Non-Insl, Crimp, 50Mm2 Rohs Compliant Te Connectivity - 70AH0294 - Newark, An Avnet Company
Chicago, IL, United States
Lug Term, M12, Non-Insl, Crimp, 50Mm2 Rohs Compliant Te Connectivity
70AH0294
Lug Term, M12, Non-Insl, Crimp, 50Mm2 Rohs Compliant Te Connectivity 70AH0294
LUG TERM, M12, NON-INSL, CRIMP, 50MM2 ROHS COMPLIANT: YES

LUG TERM, M12, NON-INSL, CRIMP, 50MM2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 3-2177380-1 70AH0294
Product Name Ring Terminals Lug Term, M12, Non-Insl, Crimp, 50Mm2 Rohs Compliant Te Connectivity
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1747501-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627040-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Splices - 011289-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
View Details