Configuration Features Number of Resistors : 1
Dimensions Product Height : 39.31 MM [1.548 INCH ] Product Length : 76.2 MM [3 INCH ] Product Width : 76.2 MM [3 INCH ]
Electrical Characteristics Operating Voltage (VDC) : 2000 Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 2000 Resistance Class : Up to 1kω Resistance Value (OHM) : 150
Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes
Packaging Features Packaging Method : Box
Product Type Features Element Type : Thick Film Resistor Type : Power Resistor
Termination Features Chassis Mount Resistor Termination Type : Screw Terminals Number of Terminations : 2
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ] Temperature Coefficient (PPMC) : ±200
Configuration Features
Dimensions
- Product Height : 39.31 MM [1.548 INCH ]
- Product Length : 76.2 MM [3 INCH ]
- Product Width : 76.2 MM [3 INCH ]
Electrical Characteristics
- Operating Voltage (VDC) : 2000
- Passive Component Tolerance (PCT) : 10
- Power Rating (WATT) : 2000
- Resistance Class : Up to 1kΩ
- Resistance Value (OHM) : 150
Mechanical Attachment
- Panel Mount Feature Type : Flange with Mounting Holes
Packaging Features
Product Type Features
- Element Type : Thick Film
- Resistor Type : Power Resistor
Termination Features
- Chassis Mount Resistor Termination Type : Screw Terminals
- Number of Terminations : 2
Usage Conditions
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
- Temperature Coefficient (PPMC) : ±200