TE Connectivity Molded SMD Inductors 3-2176737-0

Description
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.019 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 350 DC Resistance (OHM) : .6 Inductance (MICHEN) : .022 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (MHZ) : 1900 Other Inductor Quality Factor : 8 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Multilayer Metal Paste Package Size Code : 0402 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.019 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 350 DC Resistance (OHM) : .6 Inductance (MICHEN) : .022 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (MHZ) : 1900 Other Inductor Quality Factor : 8 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Multilayer Metal Paste Package Size Code : 0402 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded SMD Inductors - 3-2176737-0 - TE Connectivity
Berwyn, PA, United States
Molded SMD Inductors
3-2176737-0
Molded SMD Inductors 3-2176737-0
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.019 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 350 DC Resistance (OHM) : .6 Inductance (MICHEN) : .022 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (MHZ) : 1900 Other Inductor Quality Factor : 8 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Multilayer Metal Paste Package Size Code : 0402 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Dimensions


  • Product Height : .5 MM  [.019 INCH ]
  • Product Length : 1 MM  [.039 INCH ]
  • Product Width : .5 MM  [.019 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 350
  • DC Resistance (OHM) : .6
  • Inductance (MICHEN) : .022
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (MHZ) : 1900

Other


  • Inductor Quality Factor : 8

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Multilayer Metal Paste
  • Package Size Code : 0402

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 3-2176737-0
Product Name Molded SMD Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0220 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176787-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
Fixed Inductors - A102551TR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
High Frequency & RF Inductors - 1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
Power Inductors - 2176635-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers