Configuration Features Number of Resistors : 1
Dimensions Product Height : 23 MM [.906 INCH ] Product Length : 93 MM [3.661 INCH ] Product Width : 47 MM [1.85 INCH ]
Electrical Characteristics Operating Voltage (VDC) : 1900 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 100 Resistance Class : Up to 1kω Resistance Value (OHM) : 68
Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes
Packaging Features Packaging Method : Loose Piece - Tray
Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor
Termination Features Chassis Mount Resistor Termination Type : Screw Terminals Number of Terminations : 2
Usage Conditions Temperature Coefficient (PPMC) : ±50
Configuration Features
Dimensions
- Product Height : 23 MM [.906 INCH ]
- Product Length : 93 MM [3.661 INCH ]
- Product Width : 47 MM [1.85 INCH ]
Electrical Characteristics
- Operating Voltage (VDC) : 1900
- Passive Component Tolerance (PCT) : 5
- Power Rating (WATT) : 100
- Resistance Class : Up to 1kΩ
- Resistance Value (OHM) : 68
Mechanical Attachment
- Panel Mount Feature Type : Flange with Mounting Holes
Packaging Features
- Packaging Method : Loose Piece - Tray
Product Type Features
- Element Type : Wire Wound
- Resistor Type : Power Resistor
Termination Features
- Chassis Mount Resistor Termination Type : Screw Terminals
- Number of Terminations : 2
Usage Conditions
- Temperature Coefficient (PPMC) : ±50