Configuration Features Number of Resistors : 1
Dimensions Product Height : 38 MM [1.496 INCH ] Product Length : 400 MM [15.748 INCH ] Product Width : 67 MM [2.638 INCH ]
Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1250 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1.5K
Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Slots
Packaging Features Packaging Method : Box
Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor
Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2
Usage Conditions Operating Temperature Range (DEGC) : -25 - 250 Temperature Coefficient (PPMC) : ±200
Configuration Features
Dimensions
- Product Height : 38 MM [1.496 INCH ]
- Product Length : 400 MM [15.748 INCH ]
- Product Width : 67 MM [2.638 INCH ]
Electrical Characteristics
- Passive Component Tolerance (PCT) : 5
- Power Rating (WATT) : 1250
- Resistance Class : 1kΩ - 1MΩ
- Resistance Value (OHM) : 1.5K
Mechanical Attachment
- Panel Mount Feature Type : Flange with Mounting Slots
Packaging Features
Product Type Features
- Element Type : Wire Wound
- Resistor Type : Power Resistor
Termination Features
- Chassis Mount Resistor Termination Type : Flying Leads
- Number of Terminations : 2
Usage Conditions
- Operating Temperature Range (DEGC) : -25 - 250
- Temperature Coefficient (PPMC) : ±200