TE Connectivity Chassis Mount Resistors 3-2176489-1

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 7.25 MM  [.285 INCH ] Product Length : 130 MM  [5.118 INCH ] Product Width : 41.3 MM  [1.626 INCH ] Electrical Characteristics Operating Voltage (VDC) : 848 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 70 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1K Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Slots Packaging Features Packaging Method : Box & Carton Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : -80 - 200
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 7.25 MM  [.285 INCH ] Product Length : 130 MM  [5.118 INCH ] Product Width : 41.3 MM  [1.626 INCH ] Electrical Characteristics Operating Voltage (VDC) : 848 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 70 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1K Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Slots Packaging Features Packaging Method : Box & Carton Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : -80 - 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 3-2176489-1 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
3-2176489-1
Chassis Mount Resistors 3-2176489-1
Configuration Features Number of Resistors : 1 Dimensions Product Height : 7.25 MM  [.285 INCH ] Product Length : 130 MM  [5.118 INCH ] Product Width : 41.3 MM  [1.626 INCH ] Electrical Characteristics Operating Voltage (VDC) : 848 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 70 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1K Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Slots Packaging Features Packaging Method : Box & Carton Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : -80 - 200

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 7.25 MM  [.285 INCH ]
  • Product Length : 130 MM  [5.118 INCH ]
  • Product Width : 41.3 MM  [1.626 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 848
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 70
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 1K

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Slots

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Flying Leads
  • Number of Terminations : 2

Usage Conditions


  • Temperature Coefficient (PPMC) : -80 - 200
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 3-2176489-1
Product Name Chassis Mount Resistors
Mounting / Packaging Bolt-on Chassis
Resistance Range 1000 ohms
Tolerance 5 +/- %
Temperature Coefficient -80 to 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers