TE Connectivity Through-Hole Resistors 3-2176414-5

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 32 x 8.5 Electrical Characteristics Operating Voltage (V) : 750 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 7 Resistance Class : Up to 1kω Resistance Value (OHM) : 510 Packaging Features Packaging Method : Box Product Type Features Element Type : Metal Oxide Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±350
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 32 x 8.5 Electrical Characteristics Operating Voltage (V) : 750 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 7 Resistance Class : Up to 1kω Resistance Value (OHM) : 510 Packaging Features Packaging Method : Box Product Type Features Element Type : Metal Oxide Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 3-2176414-5 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
3-2176414-5
Through-Hole Resistors 3-2176414-5
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 32 x 8.5 Electrical Characteristics Operating Voltage (V) : 750 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 7 Resistance Class : Up to 1kω Resistance Value (OHM) : 510 Packaging Features Packaging Method : Box Product Type Features Element Type : Metal Oxide Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±350

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 32 x 8.5

Electrical Characteristics


  • Operating Voltage (V) : 750
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 7
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 510

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Element Type : Metal Oxide Film
  • Resistor Type : General Purpose Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±350
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
3-2176414-5
Resistors 3-2176414-5
7W STD M/OX 5% 510R

7W STD M/OX 5% 510R

Buy Now
Swedesboro, NJ, United States
Resistors
3-2176414-5
Resistors 3-2176414-5
Resistors

Resistors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 3-2176414-5 3-2176414-5
Product Name Through-Hole Resistors Resistors
Mounting / Packaging ThroughHole
Resistance Range 510 ohms
Tolerance 5 +/- %
Temperature Coefficient 350 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers