Configuration Features Number of Resistors : 1
Dimensions Product Height : .35 MM [.014 INCH ] Product Length : 1 MM [.039 INCH ] Product Width : .5 MM [.02 INCH ]
Electrical Characteristics Operating Voltage (V) : 50 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .0625 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 470K
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Element Type : Thick Film Package Size Code : 0402 Resistor Type : General Purpose Resistor
Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder
Usage Conditions Temperature Coefficient (PPMC) : ±100
Configuration Features
Dimensions
- Product Height : .35 MM [.014 INCH ]
- Product Length : 1 MM [.039 INCH ]
- Product Width : .5 MM [.02 INCH ]
Electrical Characteristics
- Operating Voltage (V) : 50
- Passive Component Tolerance (PCT) : 5
- Power Rating (WATT) : .0625
- Resistance Class : 1kΩ - 1MΩ
- Resistance Value (OHM) : 470K
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Element Type : Thick Film
- Package Size Code : 0402
- Resistor Type : General Purpose Resistor
Termination Features
- Number of Terminations : 2
- Surface Mount Resistor Termination Type : Solder
Usage Conditions
- Temperature Coefficient (PPMC) : ±100